EN
  • EN
  • DE

LM2593HVS-5.0/NOPB

Part No LM2593HVS-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A TO263-7 / Conv DC-DC 4.5V to 60V Step Down Single-Out 5V 2A 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 5V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778778-LM2593HVS-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2593HV-5.0
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2593HVS-5.0/NOPB CAD Model

Description

The LM2593HVS-5.0/NOPB from Texas Instruments is a robust and highly efficient voltage regulator designed to deliver a fixed output voltage of 5.0V. This device is part of the LM2593 series, which are monolithic integrated circuits specifically engineered for buck regulator designs, capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: Provides a stable 5.0V output, ideal for a wide range of applications requiring a regulated power supply.
  • Current Rating: Capable of delivering up to 3A of continuous output current, ensuring reliable performance for high-demand electronics.
  • Input Voltage Range: Operates over a wide input voltage range from 4.5V to 60V, making it versatile for use in various systems with fluctuating power supplies.
  • Efficiency: Features a high-efficiency design, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal Shutdown: Equipped with a thermal shutdown mechanism that protects the device from overheating, further ensuring the longevity and stability of the regulator.
  • Protection Features: Includes built-in overcurrent protection and a diode to block reverse voltage, safeguarding your circuit from potential damage.
  • Frequency: Operates at a fixed frequency of 150 kHz, allowing for the use of smaller inductors and capacitors, which can reduce the overall size and cost of the power supply design.

Applications

The LM2593HVS-5.0/NOPB is suitable for a broad array of applications including, but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Quality and Reliability

This voltage regulator is part of Texas Instruments' commitment to high-quality and reliable components. The NOPB designation indicates that the product is lead-free, which complies with international regulations on hazardous substances, making it suitable for eco-friendly and RoHS-compliant electronic equipment.

With its robust design, thermal protection, and high efficiency, the LM2593HVS-5.0/NOPB is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0114 $52.0456
10+ $10.6761 $106.7610
15+ $10.3424 $155.1360
20+ $10.0088 $200.1760
26+ $9.6752 $251.5552
35+ $8.6743 $303.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess