EN
  • EN
  • DE

LM2593HVT-3.3/NOPB

Part No LM2593HVT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A TO220-7 / Conv DC-DC 4.5V to 60V Step Down Single-Out 3.3V 2A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 3.3V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778779-LM2593HVT-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2593HV
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2593HVT-3.3/NOPB CAD Model

Description

The LM2593HVT-3.3/NOPB from Texas Instruments is a highly efficient, monolithic integrated circuit for voltage regulation, specifically designed to deliver a constant 3.3V output from a variable input voltage. This step-down voltage regulator is part of the LM2593 series, which is well-regarded for its robustness and reliability in a wide array of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for logic level power supplies and other 3.3V based electronics.
  • High Efficiency: With its integrated switch, the LM2593HVT-3.3/NOPB is capable of delivering efficiencies of up to 77%, which is beneficial for reducing heat and improving system performance.
  • Output Current: It is capable of driving a load with up to 3A of current, making it suitable for a range of power-hungry applications.
  • Wide Input Voltage Range: The regulator can handle an input voltage range from 4.5V to 40V, providing flexibility in various power supply scenarios.
  • Thermal Shutdown and Current Limit Protection: The device includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions.
  • Adjustable Switching Frequency: The LM2593HVT-3.3/NOPB allows the user to set the switching frequency anywhere between 150 kHz and 1.5 MHz with a single external resistor.
  • Simplified Design: Its simple external components requirement makes it easy to design with, reducing time to market.
  • Package: The regulator is available in a thermally enhanced TO-220 package, which assists in heat dissipation for reliable operation even under high load conditions.

Applications

The LM2593HVT-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Environmental and Quality Certifications

The device is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the NOPB designation indicates that the product is lead-free and is designed for optimal environmental safety.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess