EN
  • EN
  • DE
  • IT

LM2596T-3.3/LF03

Part No LM2596T-3.3/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053140-LM2596T-3.3/LF03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2596T-3.3/LF03 CAD Model

Description

LM2596T-3.3/LF03 Voltage Regulator

The LM2596T-3.3/LF03 from Texas Instruments is a highly efficient, monolithic integrated circuit voltage regulator designed for ease of use and flexibility. This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed 3.3V output with a high precision of ±4% over line and load conditions.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High conversion efficiency up to 92%, which is maintained over a wide range of load currents.
  • Thermal Shutdown and Current Limit: In-built thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Frequency: Fixed 150 kHz switching frequency allows for smaller component sizes, reducing the overall footprint and cost of the solution.
  • Voltage Range: Wide input voltage range from 4.5V to 40V, making it suitable for a variety of applications from simple low-voltage consumer electronics to automotive and industrial systems.
  • Cooling: Requires minimal heat sinking, thanks to its high efficiency and TO-220 package which provides a good thermal performance.
  • Adjustable Version: An adjustable version is available that allows the output voltage to range from 1.23V to 37V.

Applications

The LM2596T-3.3/LF03 is a versatile component that can be used in a wide array of applications. It is ideal for use in simple low-voltage applications, as well as more complex systems such as:

  • Power supplies for battery-operated devices
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its robust design and comprehensive feature set, the LM2596T-3.3/LF03 from Texas Instruments stands out as a reliable and cost-effective solution for a wide range of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6190 $51.7140
15+ $7.0720 $106.0800
22+ $6.8510 $150.7220
31+ $6.6300 $205.5300
40+ $6.4090 $256.3600
53+ $5.7460 $304.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess