The LM2597HVM-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator belonging to the SIMPLE SWITCHER® family of power management integrated circuits. This device is designed to provide a fixed output voltage of 3.3V with an input voltage range from 4.5V to 60V. It is a versatile solution for a wide array of applications requiring efficient power conversion.
Key Features
- Output Voltage: Fixed 3.3V
- Input Voltage Range: 4.5V to 60V
- Output Current: Up to 1.5A
- High Efficiency: Up to 77% at 1.5A load
- Switching Frequency: 150 kHz
- Thermal Shutdown and Current Limit Protection
- Low Power Standby Mode
- TO-220 Package
Applications
The LM2597HVM-3.3 is ideal for use in a variety of applications, including but not limited to:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Performance and Protection
The device ensures reliable performance with features like thermal shutdown, which prevents damage from overheating, and current limit protection to guard against overcurrent conditions. Its high efficiency reduces the need for heat sinking and conserves power, making it suitable for battery-powered applications.
Design Flexibility
With its wide input voltage range and fixed output, the LM2597HVM-3.3 offers design flexibility for engineers. Its TO-220 package is easy to handle and integrate into various circuit designs, and the low power standby mode helps in designing energy-efficient systems.
Quality and Reliability
As a product of Texas Instruments, the LM2597HVM-3.3 is manufactured to high standards, ensuring quality and reliability for critical applications where consistent performance is paramount.