EN
  • EN
  • DE
  • IT

LM2597MX-ADJ

Part No LM2597MX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197579-LM2597MX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2597MX-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2597MX-ADJ

The Texas Instruments LM2597MX-ADJ is a highly versatile and efficient step-down voltage regulator that belongs to the well-known LM2597 series. It is designed to cater to a diverse range of applications requiring a stable and adjustable output voltage from a higher input voltage source. This component is particularly suitable for embedded systems, consumer electronics, and industrial equipment where power efficiency and board space are critical considerations.

Key Features

  • Adjustable Output Voltage: The LM2597MX-ADJ allows users to set the output voltage to a desired level within a range, providing flexibility for various design requirements.
  • High Efficiency: With its integrated switch, the device can deliver efficiencies up to 80-90%, depending on the load and input/output voltage difference, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating fluctuating inputs and enabling it to be used in multiple scenarios without the need for additional components.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features ensure the device operates within safe temperature and current limits, enhancing the reliability and longevity of both the regulator and the overall system.
  • Simple External Components: The LM2597MX-ADJ requires minimal external components, which helps in reducing the overall design complexity and bill of materials.

Applications

The LM2597MX-ADJ is an excellent choice for a variety of applications, including but not limited to:

  • Power supplies for embedded systems
  • Automotive accessories
  • Portable electronics
  • Industrial power systems
  • Telecommunications equipment

Product Specifications

With a fixed frequency oscillator at 150 kHz, the LM2597MX-ADJ allows for a smaller-sized filter components, resulting in a compact power supply design. The regulator comes in a surface-mount package, which is ideal for modern, space-constrained electronic assemblies. It is RoHS compliant and designed to meet the rigorous standards of Texas Instruments, ensuring quality and performance.

Overall, the LM2597MX-ADJ from Texas Instruments is a reliable and efficient solution for designers looking to implement a cost-effective, adjustable voltage regulator in their electronic projects.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9477 $54.4247
25+ $4.0597 $101.4925
39+ $3.9328 $153.3792
53+ $3.8060 $201.7180
68+ $3.6791 $250.1788
91+ $3.2985 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess