EN
  • EN
  • DE
  • IT

LM2598S-12

Part No LM2598S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 12V 1A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2598
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197584-LM2598S-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2598S-12 CAD Model

Description

The LM2598S-12 from Texas Instruments is a highly efficient, step-down voltage regulator belonging to the SIMPLE SWITCHER® family of power converters. This integrated circuit is designed to provide a fixed output voltage of 12V with an input voltage range of 4.5V to 40V, making it an excellent choice for a wide array of applications including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: 12V fixed output with excellent line and load regulation.
  • Input Voltage Range: Wide input voltage range from 4.5V to 40V accommodates varying input power sources and transient conditions.
  • Current Output: Capable of delivering up to 1.5A of continuous output current.
  • High Efficiency: Integrated switch and a minimal number of external components provide up to 77% efficiency.
  • Adjustable Switching Frequency: User-adjustable frequency from 150 kHz to 1.5 MHz allows flexibility in choosing inductor size and optimizing efficiency.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure safe operation under abnormal conditions.
  • Package: Available in a compact TO-263 package, suitable for space-constrained applications.

Applications

The LM2598S-12 is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Simple high-efficiency step-down (buck) regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Additional Information

The device's robust design includes a fixed frequency oscillator, a precision reference, and an error amplifier to deliver a high level of performance. The LM2598S-12 also features frequency compensation, which is achieved internally without the need for external components, simplifying design and reducing board space. The availability of support and reference designs from Texas Instruments makes integration into existing and new projects straightforward, ensuring a rapid design cycle for product development.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM2598S-12 voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3316 $53.3056
37+ $2.7336 $101.1432
57+ $2.6482 $150.9474
79+ $2.5627 $202.4533
101+ $2.4773 $250.2073
136+ $2.2210 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess