The LM2598SX-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator that belongs to the LM2598 series. This integrated circuit is designed to deliver a fixed output voltage of 3.3V with an input voltage range that can vary from 4.5V to 40V, making it an ideal choice for a wide array of applications, including industrial, automotive, and consumer electronics.
Key Features
- Output Voltage: 3.3V
- Input Voltage Range: 4.5V to 40V
- Output Current: Up to 1.5A
- Adjustable Output Voltage Version
- Efficiency: Up to 77% at 3.3V
- Switching Frequency: 150 kHz
- Thermal Shutdown and Current Limit Protection
Applications
This regulator is versatile and can be used in a variety of applications, such as:
- Simple High-Efficiency Step-Down (Buck) Regulators
- Efficient Pre-Regulator for Linear Regulators
- On-Card Switching Regulators
- Positive to Negative Converter (Buck-Boost)
Package and Reliability
The LM2598SX-3.3 is available in a TO-263 package, which is known for its robustness and excellent thermal performance. The device also features built-in protection mechanisms, such as thermal shutdown and current limit protection, to ensure reliable operation under a variety of conditions.
Design Support
Texas Instruments provides comprehensive design support for the LM2598SX-3.3, including datasheets, reference designs, and simulation tools to assist engineers in integrating this regulator into their designs with ease and confidence.
With its combination of flexibility, efficiency, and support, the LM2598SX-3.3 is a solid choice for designers looking to implement a stable and reliable power supply solution in their next project.