EN
  • EN
  • DE

LM2598T-3.3

Part No LM2598T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 3.3V 1A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2598
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197590-LM2598T-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2598T-3.3 CAD Model

Description

The LM2598T-3.3 from Texas Instruments is a highly efficient, integrated circuit designed for voltage regulation in a variety of electronic applications. This SIMPLE SWITCHER® power converter is a step-down voltage regulator that outputs a fixed 3.3V DC from an input that can range from 4.5V to 40V DC, making it highly versatile for use in different power environments.

Key Features

  • Output Voltage: Fixed 3.3V with high precision, ensuring reliable operation for sensitive electronic devices.
  • Input Voltage Range: Wide range of 4.5V to 40V, allowing for flexibility in various power supply scenarios.
  • Output Current: Capable of delivering up to 1.5A of continuous current to the load.
  • Efficiency: Integrated features such as a low-standby current and a high efficiency of up to 77%, which can help in reducing power loss and heat generation.
  • Protection Features: Includes thermal shutdown and current limit protection, safeguarding the device and the load from potential damage due to overheating or overcurrent conditions.
  • Adjustable Switching Frequency: Offers an adjustable frequency from 150 kHz to 1.5 MHz, providing flexibility and optimization for various applications and components.
  • Package: Available in a TO-220 package, which is known for its robustness and ease of handling in manufacturing and prototyping environments.

Applications

The LM2598T-3.3 is ideal for a wide range of applications including, but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Conclusion

Overall, the LM2598T-3.3 SIMPLE SWITCHER® from Texas Instruments is a reliable, efficient, and versatile solution for power conversion needs in a broad array of electronic systems. Its robust feature set ensures that it can meet the needs of both simple and complex power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess