Product Overview: LM2599S-12 by Texas Instruments
The LM2599S-12 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. It is capable of driving a 3A load with excellent line and load regulation, making it a versatile choice for a wide array of applications.
Key Features
- Output Voltage: The LM2599S-12 provides a fixed output voltage of 12V, suitable for standardized applications requiring stable DC power.
- Current Capability: It can supply up to 3A of continuous output current, ensuring reliable performance for high-power requirements.
- High Efficiency: With a high efficiency that reduces the need for heat sinking, this regulator operates effectively even in challenging thermal environments.
- Adjustable Switching Frequency: The switching frequency can be adjusted up to 150 kHz, allowing for flexibility in design and optimization of component sizes.
- Thermal Shutdown and Current Limit Protection: Built-in features such as thermal shutdown and current limit protection safeguard the device from over-current and overheating scenarios.
Applications
The LM2599S-12 is suitable for a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulation for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Product Specifications
Parameter
Value
Input Voltage (V<sub>IN)
4.5V to 40V
Output Voltage (V<sub>OUT)
12V
Output Current (I<sub>OUT)
3A
Switching Frequency (max)
150 kHz
Operating Temperature Range
-40°C to +125°C
The LM2599S-12 from Texas Instruments is a reliable and efficient solution for your voltage regulation needs, offering the performance and protection required for demanding electronic applications.