EN
  • EN
  • DE
  • IT

LM2599T-5.0/NOPB

Part No LM2599T-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO220-7 / Conv DC-DC 4.5V to 40V Step Down Single-Out 5V 3A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778791-LM2599T-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2599
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2599T-5.0/NOPB CAD Model

Description

The LM2599T-5.0/NOPB is a highly efficient, integrated power solution from Texas Instruments, designed to meet a wide range of application requirements. This device is a part of the SIMPLE SWITCHER® family and is a step-down voltage regulator that offers a fixed output voltage of 5.0V. The LM2599T-5.0/NOPB is well-suited for applications requiring a low-voltage power supply from a higher voltage input.

Key Features

  • Output Voltage: Fixed 5.0V with a high precision over line and load conditions.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High conversion efficiency due to an integrated switch and minimal external component count.
  • Frequency: Operates at a fixed frequency of 150 kHz, allowing for the use of smaller inductors and capacitors that result in a more compact power supply design.
  • Protection Features: Includes thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating or overcurrent conditions.
  • Package: Housed in a TO-220 package, which is known for its robustness and excellent thermal performance.
  • Lead-Free: The NOPB designation indicates that this component is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM2599T-5.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
  • Positive to negative converter (Buck-Boost).

Conclusion

With its combination of features, the LM2599T-5.0/NOPB is an excellent choice for designers looking for a reliable and easy-to-use step-down voltage regulator. Its high efficiency, thermal protection, and industry-standard TO-220 packaging make it a versatile solution for a wide range of power supply applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6224 $50.6016
22+ $4.6133 $101.4926
34+ $4.4691 $151.9494
47+ $4.3250 $203.2750
60+ $4.1808 $250.8480
81+ $3.7483 $303.6123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess