The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM26003MHX/NOPB

Part No LM26003MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20-TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.0528 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.236V
Maximum Output Voltage 35V
Output Current 3A
Frequency - Switching 150kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 142183-LM26003MHX/NOPB
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited

Description

The LM26003MHX/NOPB is a versatile and high-quality product from Texas Instruments, a leading company in the semiconductor industry. This product is a 3.5-36V, 3A, high-efficiency, synchronous step-down DC-DC converter designed to meet the rigorous demands of modern electronic devices. The LM26003MHX/NOPB is an adjustable frequency device that supports an input voltage range of 3.5V to 36V, making it ideal for a wide range of applications. It is capable of delivering an output current of up to 3A, ensuring reliable performance for high-power devices. One of the key features of the LM26003MHX/NOPB is its high efficiency. It employs synchronous rectification, which significantly reduces the power loss associated with the diode forward voltage drop in conventional step-down converters. This feature not only improves efficiency but also enables operation at higher frequencies, reducing the size of external components and minimizing the overall solution footprint. The LM26003MHX/NOPB is also equipped with advanced protection features. It includes an under-voltage lockout (UVLO) to prevent operation under insufficient input voltage conditions, a thermal shutdown to protect the device from overheating, and a current limit to prevent output current overload. These features ensure safe and reliable operation under various conditions. Furthermore, the LM26003MHX/NOPB offers excellent performance in terms of transient response and output voltage accuracy. It employs a voltage mode control scheme with input voltage feed-forward that provides fast response to input voltage changes and maintains a steady output voltage despite variations in input voltage or output load. This product comes in a 20-pin HTSSOP package, which is known for its small size and excellent thermal performance. The small footprint allows for easy integration into compact electronic systems, while the superior thermal characteristics ensure stable operation even at high power levels. In summary, the LM26003MHX/NOPB from Texas Instruments is a high-performance, high-efficiency, and reliable solution for DC-DC conversion applications. Its wide input voltage range, high output current capability, advanced protection features, and compact size make it a versatile choice for a variety of electronic devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.