EN
  • EN
  • DE

ADG409BNZ

Part No ADG409BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 20pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767840-ADG409BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG409
Introduction Date October 04, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG409BNZ CAD Model

Description

Product Overview: ADG409BNZ by Analog Devices Inc.

The ADG409BNZ is a high-performance, precision monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is part of a series of low charge injection, fast, CMOS analog multiplexers and demultiplexers.

Key Features

  • Low Power Consumption: The ADG409BNZ operates with a single +15V or dual ±15V power supply and features a low power dissipation, making it an energy-efficient choice for battery-powered and portable applications.
  • Dual 4-Channel Multiplexer: This device is configured as a dual 4-channel multiplexer, which allows for the precise routing of analog signals from multiple inputs to a single output, enhancing design flexibility in complex circuits.
  • High Switching Speed: With its fast transition times, the ADG409BNZ is suitable for applications requiring high-speed signal processing, ensuring minimal delay and high throughput.
  • Low Charge Injection: The innovative design minimizes charge injection, resulting in cleaner signal switching and reduced signal distortion, which is critical for high-precision analog applications.
  • Break-Before-Make Switching: The device ensures that there is no momentary shorting of channels during switching, offering a reliable and safe operation to protect both the multiplexer and the downstream components.

Applications

The ADG409BNZ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Process control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG409BNZ is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance even in the most demanding environments.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team. The ADG409BNZ is available for order, with options for bulk purchasing and immediate shipment to support your project timelines.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8895 $65.6685
6+ $17.9606 $107.7636
9+ $17.3994 $156.5946
12+ $16.8381 $202.0572
16+ $16.2768 $260.4288
21+ $14.5930 $306.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess