EN
  • EN
  • DE

LM2623ALD/NOPB

Part No LM2623ALD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description General-Purpose, Gated-Oscillator-Based DC/DC Boost Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.8V
Voltage Input MAX 14V
Output Voltage 1.24V
Output Voltage MAX 14V
Output Current 2.2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 1197621-LM2623ALD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2623
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2623ALD/NOPB CAD Model

Description

Product Overview: LM2623ALD/NOPB

The LM2623ALD/NOPB is a high-efficiency, general-purpose, step-up DC-DC switching regulator manufactured by Texas Instruments. This compact device is particularly designed for battery-powered and low-input voltage systems, making it an ideal solution for portable electronic devices such as personal digital assistants (PDAs), handheld instruments, and mobile phones.

With its adjustable output voltage range, the LM2623ALD/NOPB can efficiently convert input voltages as low as 1.2V to a selectable output voltage that can extend up to 14V, accommodating a wide array of application requirements. The device operates in a pulse frequency modulation (PFM) mode, which significantly reduces the quiescent current and enhances power efficiency, especially at light load conditions.

One of the key features of the LM2623ALD/NOPB is its ability to start up with a load present. This quality, combined with a shut-down current of less than 0.1µA, ensures minimal power waste and extends battery life in portable applications. Moreover, the chip's internal 0.15-ohm N-Channel MOSFET switch contributes to its high efficiency, as it allows for peak currents up to 2A.

The LM2623ALD/NOPB is housed in a low-profile, 8-pin WSON package, which is optimized for space-constrained applications. Its thermal performance is also commendable, making it a reliable choice for systems where heat dissipation is a concern.

For circuit protection, the device includes current limiting and thermal shutdown features, safeguarding the system against abnormal operating conditions. Additionally, the LM2623ALD/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the LM2623ALD/NOPB is a versatile, efficient, and reliable step-up regulator that meets the demands of modern portable electronics. Its small footprint, combined with high performance and power-saving characteristics, makes it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9316 $57.9480
65+ $1.5849 $103.0185
100+ $1.5354 $153.5400
135+ $1.4859 $200.5965
175+ $1.4364 $251.3700
235+ $1.2878 $302.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 477 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess