EN
  • EN
  • DE

LM2623LD

Part No LM2623LD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | IC REG BOOST ADJ 2.2A 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 14V
Output Current 2.2A (Switch)
Switching Frequency 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LM2623
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197624-LM2623LD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2623LD CAD Model

Description

The LM2623LD from Texas Instruments is a high-efficiency, general-purpose, step-up (boost) voltage converter ideal for use in various applications requiring voltage levels above the supplied power source. This compact and versatile component is designed to manage a wide range of input voltages, from as low as 1.2V, making it suitable for battery-powered devices where power efficiency is critical.

Key Features

  • Adjustable Output Voltage: The LM2623LD allows users to set the output voltage from 1.24V to 14V, which enables a wide range of applications and flexibility in design.
  • Low Input Voltage: With an ability to operate from an input as low as 1.2V, it is perfect for single-cell battery applications, including AA or AAA powered devices.
  • High Efficiency: The device features high efficiency, which can reach up to 90%, minimizing energy loss during conversion and extending battery life.
  • Small Package: The compact SMD package allows for space-saving designs, making it ideal for portable and space-constrained applications.
  • Shutdown Mode: It includes a shutdown mode that reduces quiescent current to less than 0.1µA, further conserving power when the device is not in use.

Applications

The LM2623LD is well-suited for a variety of applications, including but not limited to:

  • Portable devices such as PDAs, cell phones, and wireless modems
  • Battery-powered equipment
  • Power supply backup and standby power systems
  • DC-DC converters for distributed power supply systems

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The LM2623LD is built to meet the stringent requirements of industrial and commercial applications. Additionally, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and customer support to facilitate the design and deployment of applications utilizing the LM2623LD.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6392 $57.3720
75+ $1.3450 $100.8750
120+ $1.3030 $156.3600
160+ $1.2609 $201.7440
210+ $1.2189 $255.9690
275+ $1.0928 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess