EN
  • EN
  • DE

LM2623QNHLTQ1

Part No LM2623QNHLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.85A 14WSON  /  Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 14-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 14V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 14V
Current - Output 2.85A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LM2623
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2623QNHLTQ1DKR,296-LM2623QNHLTQ1TR,296-LM2623QNHLTQ1CT,LM2623QNHLTQ1-ND
Standard Package 250
Win Source Part Number 1140102-LM2623QNHLTQ1
Ultra Librarian 3D Model Ultra Librarian LM2623QNHLTQ1 CAD Model

Description

Product Overview: LM2623QNHLTQ1 from Texas Instruments

The LM2623QNHLTQ1 is a high-efficiency, general-purpose, step-up DC-DC switching regulator designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This versatile component is particularly well-suited for systems that require a boost converter capable of supporting a wide range of input and output voltages, ensuring reliable performance in a variety of challenging environments.

At the heart of the LM2623QNHLTQ1 lies a fixed-frequency, pulse-width modulation (PWM) controller which operates at 1.2MHz. This high switching frequency allows for small external components, thus reducing the overall footprint and cost of the power supply design. The use of small inductors and capacitors not only saves space but also ensures a fast response to load transients, making this device an excellent choice for space-constrained applications.

One of the distinguishing features of the LM2623QNHLTQ1 is its ability to start up from a low voltage. It requires a minimal input voltage of just 1.2V to begin operation, and once started, it can operate with an input voltage as low as 0.8V, making it ideal for battery-operated devices. This low-voltage capability is particularly beneficial for automotive applications where battery voltage can vary significantly during operation.

The device also incorporates a number of protective features to enhance its reliability and longevity. These include over-temperature protection, current limit protection, and thermal shutdown. Such safeguards ensure that the LM2623QNHLTQ1 can withstand harsh operating conditions without suffering damage, thereby providing a robust power solution for mission-critical systems.

Designed to be both versatile and robust, the LM2623QNHLTQ1 comes in a compact, surface-mount QFN package, which is highly valued in automotive and industrial designs for its space-saving properties. With its wide input voltage range, high efficiency, and protective features, the LM2623QNHLTQ1 from Texas Instruments is an excellent choice for designers looking to create compact, reliable, and high-performance power supply circuits.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3714 $54.8560
90+ $1.1253 $101.2770
140+ $1.0901 $152.6140
190+ $1.0550 $200.4500
250+ $1.0198 $254.9500
330+ $0.9143 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,261 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess