EN
  • EN
  • DE

LM26480SQ-AA/NOPB

Part No LM26480SQ-AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck Regulator with LDO 2.8V to 5.5V 24-Pin WQFN EP T/R / IC REG QD BUCK/LINEAR 24WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8 V to 2 V, 1.5A
Voltage/Current - Output 2 1 V to 3.3 V, 1.5A
Voltage/Current - Output 3 1 V to 3.5 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 018828-LM26480SQ-AA/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name LM26480
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM26480SQ-AA/NOPB CAD Model

Description

The LM26480SQ-AA/NOPB is a high-performance, multi-channel power management unit manufactured by Texas Instruments.

  • Converters: Four high-efficiency, step-down DC/DC converters (two 2A converters and two 1A converters)
  • Output Voltages: 0.6V to 3.3V
  • Feature: High efficiency
  • Switching Frequency: 2MHz
  • Features: Soft-start, power-good indicators, and enable pins for each converter
  • Protection Features: Over-temperature and over-current protection, under-voltage lockout
  • Package: Compact, 24-pin WQFN package
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess