EN
  • EN
  • DE

LM2650M-ADJ

Part No LM2650M-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 3A 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 16V
Output Current 3A
Switching Frequency 90kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2650
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1197656-LM2650M-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2650M-ADJ CAD Model

Description

The LM2650M-ADJ is a versatile and efficient synchronous step-down DC-DC converter brought to you by the renowned semiconductor company, Texas Instruments. This component is designed to meet the needs of a wide range of applications, from portable devices to fixed telecom infrastructure, by providing a reliable and adjustable voltage output.

Key Features

  • Adjustable Output Voltage: The LM2650M-ADJ offers an adjustable output voltage range, which allows designers to tailor the output to the specific needs of their application, enhancing flexibility and compatibility.
  • High Efficiency: With synchronous rectification, the LM2650M-ADJ achieves high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Power Saving Mode: The device includes a power-saving mode that reduces quiescent current during light load conditions, further enhancing its efficiency and making it ideal for power-sensitive applications.
  • Wide Input Voltage Range: The input voltage range is broad, accommodating various power sources and ensuring the converter can adapt to fluctuating input conditions without compromising performance.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from potential damage due to excessive temperature rises, ensuring long-term reliability.
  • Compact Size: The LM2650M-ADJ comes in a small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Applications

The LM2650M-ADJ is ideal for a variety of applications, including:

  • Portable Electronics
  • Wireless Networking Devices
  • Telecommunications Equipment
  • Computer Peripherals
  • Industrial Control Systems

Conclusion

In summary, the LM2650M-ADJ from Texas Instruments is a high-performance, adjustable synchronous step-down converter that offers design flexibility, high efficiency, and compact size. It is equipped with features that ensure safe operation under a variety of conditions, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7133 $58.2798
13+ $7.9699 $103.6087
20+ $7.7209 $154.4180
27+ $7.4718 $201.7386
35+ $7.2228 $252.7980
47+ $6.4756 $304.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess