EN
  • EN
  • DE

LM2650MX-ADJ

Part No LM2650MX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 3A 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 16V
Output Current 3A
Switching Frequency 90kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2650
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1197657-LM2650MX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2650MX-ADJ CAD Model

Description

The LM2650MX-ADJ is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This power management integrated circuit (PMIC) is part of TI's extensive portfolio of voltage regulator devices that cater to a wide range of electronic applications. The LM2650MX-ADJ is specifically engineered to address the needs of space-constrained and power-sensitive applications, providing a compact, reliable, and efficient power conversion solution.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2650MX-ADJ can be adjusted by the user, offering a high degree of flexibility for various design requirements.
  • High Efficiency: With its synchronous rectification and advanced circuit design, the LM2650MX-ADJ achieves high efficiency, which is crucial for battery-powered devices.
  • Low EMI: The device is designed to minimize electromagnetic interference, making it suitable for sensitive electronic applications where noise reduction is critical.
  • Power-Save Mode: It includes a power-save mode that reduces power consumption during light load conditions, thereby extending battery life in portable devices.
  • Thermal Protection: The LM2650MX-ADJ is equipped with thermal shutdown protection to prevent damage from overheating.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and system voltages.

Applications

The LM2650MX-ADJ is ideal for a multitude of applications where efficient power conversion is necessary. It is particularly well-suited for portable devices, wireless communication equipment, and other battery-operated electronics. Its adjustable output voltage also makes it a versatile choice for industrial power supplies, embedded systems, and networking equipment that require a stable and efficient power source.

Package and Availability

This device is available in a compact surface-mount package, which is conducive to modern, space-constrained designs. The LM2650MX-ADJ is part of TI's commitment to providing high-quality, reliable components for the electronics industry, and it is readily available through various distributors and TI's own sales channels.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9525 $53.7150
14+ $7.3457 $102.8398
22+ $7.1161 $156.5542
30+ $6.8866 $206.5980
38+ $6.6570 $252.9660
51+ $5.9684 $304.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,279 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess