EN
  • EN
  • DE

LM2651MTC-2.5/NOPB

Part No LM2651MTC-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 1.5A 16TSSOP / Conv DC-DC 4V to 14V Synchronous Step Down Single-Out 2.5V 1.5A 16-Pin TSSOP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 14V
Output Voltage 2.5V
Output Current 1.5A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 778800-LM2651MTC-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2651MTC-2.5
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2651MTC-2.5/NOPB CAD Model

Description

The LM2651MTC-2.5/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and robust power management integrated circuit (IC) is tailored to meet the stringent requirements of portable and space-constrained electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard voltage applications.
  • High Efficiency: With its advanced design, the LM2651MTC-2.5/NOPB achieves high power conversion efficiency, which is critical for extending battery life in portable devices.
  • Switching Frequency: The IC operates at a high switching frequency of 300 kHz, allowing for smaller external components, thereby reducing the overall solution size.
  • Load Current: It can deliver up to 1.5A of continuous load current, making it suitable for a wide range of applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the IC and the load from adverse conditions.
  • Low Dropout Mode: It features a low dropout mode that maintains efficiency during low input voltage conditions.
  • No Lead (Pb-Free): The NOPB designation indicates that the product is manufactured without the use of lead, making it compliant with RoHS regulations and environmentally friendly.

Applications

The LM2651MTC-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Wireless and Networking Devices
  • Point-of-Load Power Supplies

Package and Quality

This DC-DC converter comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology (SMT), optimizing board space. Texas Instruments ensures that the LM2651MTC-2.5/NOPB meets high-quality standards, providing reliable and consistent performance for critical applications.

Conclusion

The LM2651MTC-2.5/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability. Its compact size and high-efficiency operation make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess