EN
  • EN
  • DE

AZ431LARTR

Part No AZ431LARTR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE (1.24V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150313-AZ431LARTR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ431LARTR CAD Model

Description

The AZ431LARTR is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed as a low-voltage adjustable shunt regulator offering excellent temperature stability and a sharp turn-on characteristic, making it ideal for a wide range of voltage regulation applications.

Applications:

  • Linear Regulators: Used as a voltage reference in linear voltage regulators.
  • Switching Power Supplies: Provides a stable voltage reference for feedback control in switching power supplies.
  • Battery Chargers: Regulates the output voltage in battery charging circuits.
  • Instrumentation: Provides a precise voltage reference for measurement and control applications.
  • Voltage Monitoring: Used in voltage monitoring circuits to detect over- or under-voltage conditions.

Features:

  • Adjustable Output Voltage: Can be adjusted to any voltage between Vref (2.5V) and 36V with external resistors.
  • Low Output Noise: Provides a clean and stable voltage reference.
  • Tight Tolerance: Offers a tight initial tolerance on the reference voltage.
  • Low Dynamic Output Impedance: Ensures stable operation.
  • Sink Current Capability: Capable of sinking a wide range of currents.
  • Temperature Stability: Operates with consistent performance over a wide temperature range.

Benefits:

  • Precision Voltage Regulation: Enables accurate and stable voltage regulation in various applications.
  • Design Flexibility: The adjustable output voltage allows for flexible design options.
  • Improved System Performance: Low noise and tight tolerance contribute to improved system performance.
  • Cost-Effective Solution: Provides a high-performance voltage reference at a competitive cost.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The AZ431LARTR typically comes in a SOT-23 package. The reference voltage is typically 2.5V with a tolerance that varies depending on the specific grade. The operating temperature range is typically -40°C to +125°C. It's crucial to consult the datasheet for the exact specifications, including the reference voltage tolerance, operating current range, and thermal characteristics, to ensure proper and reliable operation in your specific application.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7976 $51.8440
155+ $0.6545 $101.4475
240+ $0.6340 $152.1600
330+ $0.6136 $202.4880
425+ $0.5931 $252.0675
565+ $0.5318 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess