EN
  • EN
  • DE

RT9164-33CGA

Part No RT9164-33CGA
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184469-RT9164-33CGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9164-33CGA CAD Model

Description

The RT9164-33CGA is a low-dropout (LDO) voltage regulator manufactured by Richtek. It is designed to provide a stable 3.3V output voltage, making it suitable for various applications that require precise and regulated power. This LDO regulator features low dropout voltage, high output accuracy, and excellent transient response, ensuring reliable performance even under demanding conditions. The RT9164-33CGA is an ideal choice for portable devices, microcontrollers, and other applications where a stable voltage supply is critical.

Applications:

  • Microcontroller Power Supplies: Providing a stable 3.3V rail for microcontrollers.
  • Wireless Communication Modules: Powering Wi-Fi, Bluetooth, and Zigbee modules.
  • Sensor Systems: Supplying stable voltage for analog and digital sensors.
  • FPGA Power: Providing power to field-programmable gate arrays.
  • Portable Devices: Powering various components in battery-operated devices.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V supply.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Accuracy: Ensures precise voltage regulation.
  • Excellent Transient Response: Responds quickly to changes in load current.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and load.
  • Improved System Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Easy Integration: Small package simplifies design and layout.

Additional Details:

The RT9164-33CGA operates with an input voltage typically ranging from 3.5V to 5.5V. The low dropout voltage characteristic of this regulator allows it to maintain a stable 3.3V output even when the input voltage drops close to this level. The device is typically available in a small outline package such as a SOT-23 or similar, making it suitable for applications with limited board space. The inclusion of overcurrent and thermal shutdown protection mechanisms ensures the longevity and robustness of the system. The enable/disable pin provides an option for power management, enabling the system to conserve power when the 3.3V rail is not needed. The RT9164-33CGA is a reliable and efficient solution for voltage regulation in a wide variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess