EN
  • EN
  • DE
  • IT

LM2664M6X/NOPB

Part No LM2664M6X/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2664 Switched Capacitor Voltage Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin
Output Current 40mA
Frequency - Switching 80kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1197681-LM2664M6X/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2664
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2664M6X/NOPB CAD Model

Description

The LM2664M6X/NOPB is a versatile switch capacitor voltage converter designed and manufactured by Texas Instruments. This high-performance device is engineered to efficiently convert a positive voltage in the range of 1.5V to 5.5V to a corresponding negative voltage, making it an ideal solution for a wide array of applications requiring an inverted voltage supply.

Key Features

  • Voltage Conversion: The LM2664 operates by switching its internal voltage capacitors in a series or parallel configuration, which allows it to provide a negative output voltage that is almost equal to the magnitude of the input voltage.
  • High Efficiency: Thanks to its switched-capacitor design, this device can achieve a voltage conversion efficiency of up to 99%, depending on the load conditions.
  • Low Power Consumption: The LM2664M6X/NOPB has a quiescent current of only 1mA, making it suitable for battery-powered applications where power efficiency is critical.
  • Small Package: The device comes in a small SOT-23-6 package, which is ideal for space-constrained applications.
  • Simple Design: With minimal external components required, the LM2664M6X/NOPB can be easily integrated into a variety of circuit designs, simplifying the overall design process.

Applications

The LM2664M6X/NOPB is widely used in a range of applications, including but not limited to:

  • Portable devices
  • Medical instruments
  • Operational amplifier power supplies
  • Interface power conversion
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2664M6X/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance across various conditions. The NOPB designation indicates that the product is lead-free (No Lead), highlighting Texas Instruments' dedication to environmental sustainability.

Overall, the LM2664M6X/NOPB by Texas Instruments is a highly reliable, efficient, and versatile voltage converter that can be incorporated into numerous electronic designs requiring a negative voltage supply.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2928 $51.2400
420+ $0.2402 $100.8840
645+ $0.2327 $150.0915
890+ $0.2252 $200.4280
1,150+ $0.2177 $250.3550
1,540+ $0.1952 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,570 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess