EN
  • EN
  • DE

LM2670S-3.3/NOPB

Part No LM2670S-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1053203-LM2670S-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2670S-3.3/NOPB CAD Model

Description

The LM2670S-3.3/NOPB is a high-efficiency, step-down voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This component is part of the LM2670 series, which is known for its SIMPLE SWITCHER® technology, ensuring a straightforward and reliable solution for voltage conversion in various electronic applications.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Efficiency: With an efficiency of up to 92%, the LM2670S-3.3/NOPB minimizes power loss, making it ideal for battery-powered and energy-sensitive applications.
  • Current Rating: It can deliver up to 3A of continuous output current, catering to a wide range of power requirements.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 260kHz, allowing flexibility in balancing efficiency and component size.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system from damage due to excessive heat and overcurrent conditions.
  • Package: The device is offered in a TO-263 surface-mount package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The LM2670S-3.3/NOPB is versatile and can be employed in a wide array of applications, including but not limited to:

  • Power supplies for digital systems like microcontrollers, FPGAs, and DSPs
  • Point-of-load conversions from a higher voltage rail
  • Battery chargers and power management in portable devices
  • Telecommunications and networking equipment
  • Industrial control systems

Environmental and Quality Certifications

The "NOPB" suffix in the part number indicates that this device is part of Texas Instruments' eco-friendly product range, which is free of lead and other environmentally harmful substances, adhering to the RoHS directive. Additionally, the part is manufactured to meet high-quality standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess