EN
  • EN
  • DE

LM2670SD-3.3/NOPB

Part No LM2670SD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 14VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Win Source Part Number 1053206-LM2670SD-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2670SD-3.3/NOPB CAD Model

Description

The LM2670SD-3.3/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This device is part of the LM2670 series and is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications including embedded systems, consumer electronics, and industrial equipment.

Built using a Simple Switcher® concept that combines an innovative design with advanced manufacturing techniques, the LM2670SD-3.3/NOPB provides high-efficiency power conversion without the need for complex external circuits. It is capable of driving a 3A load with excellent line and load regulation, and its high efficiency is maintained over a wide output current range.

Key Features

  • Fixed 3.3V Output: Delivers a stable 3.3 volts, ideal for logic circuits and low-voltage electronics.
  • High Efficiency: Features a high-efficiency design with a typical efficiency rating of up to 92%, which helps to reduce power loss and heat generation.
  • Adjustable Switching Frequency: Allows the user to set the switching frequency from 260kHz to 400kHz, enabling the optimization of efficiency and component size.
  • Thermal Shutdown: Comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limit Protection: Provides inbuilt current limiting to safeguard the device and the load from excessive current conditions.
  • Low Dropout Operation: Ensures proper operation even with very low input-output voltage differences, enhancing performance in battery-powered devices.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

The LM2670SD-3.3/NOPB comes in a small-footprint surface-mount package, which is RoHS compliant and has a no-lead (NOPB) finish, making it suitable for environmentally sensitive applications. Its robust design ensures reliable operation even under harsh conditions. The device's ease of use, combined with its power-saving features, makes it a versatile and essential component for power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7942 $54.5594
16+ $6.3953 $102.3248
25+ $6.1954 $154.8850
34+ $5.9956 $203.8504
44+ $5.7957 $255.0108
58+ $5.1962 $301.3796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess