EN
  • EN
  • DE

R1130H301B-T1

Part No R1130H301B-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1004+Rohs
Reference case SOT-89
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755821-R1130H301B-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1130H301B-T1 CAD Model

Description

The R1130H301B-T1 is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. Similar to other members of the R1130 series, it's designed for portable applications requiring low power consumption and high accuracy. This particular voltage regulator offers a precise and stable output voltage, excellent ripple rejection, and compact size, making it ideal for various battery-powered devices and sensitive electronic circuits.

Applications

  • Smartphones and Tablets: Providing stable voltage to critical components like microprocessors, memory chips, and display controllers.
  • Wearable Technology: Powering sensitive circuits in smartwatches, fitness trackers, and other wearable devices where power efficiency is paramount.
  • Portable Audio Devices: Ensuring clean and stable power for audio amplifiers and digital signal processors in MP3 players and portable speakers.
  • Wireless Communication Modules: Regulating the voltage supply for Bluetooth, Wi-Fi, and other wireless modules to ensure reliable connectivity.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules in IoT devices for smart homes, industrial automation, and environmental monitoring.

Features

  • Low Dropout Voltage: Operates with a low dropout voltage, allowing it to maintain a stable output voltage even when the input voltage is close to the desired output voltage.
  • High Ripple Rejection: Provides high ripple rejection, minimizing the impact of input voltage fluctuations on the output voltage.
  • Low Quiescent Current: Consumes very little current when in operation, contributing to longer battery life in portable devices.
  • Overcurrent Protection (OCP): Includes built-in overcurrent protection to prevent damage to the regulator and connected components in case of a short circuit or excessive current draw.
  • Thermal Shutdown Protection (TSD): Features thermal shutdown protection, automatically disabling the regulator if it overheats to prevent damage.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Stable and Accurate Output Voltage: Delivers a precise and stable output voltage, ensuring reliable operation of connected electronic components.
  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Protection Against Overload and Overheating: Overcurrent and thermal shutdown protection features protect the regulator and connected components from damage.
  • Improved Signal Quality: High ripple rejection minimizes noise and voltage fluctuations, improving the quality of signals in sensitive electronic circuits.
  • Ease of Integration: Small package size and simple external components requirement make it easy to integrate into various electronic designs.

Additional Details

The R1130H301B-T1 provides a 3.0V output (as indicated by "301"). The specific input voltage range, output current capability, and package type (e.g., DFN, SOT) are detailed in the Ricoh datasheet. Typically, the input voltage range is slightly above the output voltage, and the output current is limited to a few hundred milliamperes. The datasheet also specifies the operating temperature range, voltage accuracy, and ripple rejection performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7695 $60.9255
21+ $5.5544 $116.6424
33+ $5.3811 $177.5763
45+ $5.2079 $234.3555
58+ $5.0335 $291.9430
77+ $4.5137 $347.5549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess