EN
  • EN
  • DE
  • IT

LM2670SDX-ADJ/NOPB

Part No LM2670SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 14VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Win Source Part Number 1053210-LM2670SDX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2670SDX-ADJ/NOPB CAD Model

Description

Product Overview: LM2670SDX-ADJ/NOPB

The LM2670SDX-ADJ/NOPB is a high-efficiency, step-down voltage regulator from Texas Instruments, designed to deliver a significant amount of power in a compact package. This adjustable regulator is part of the SIMPLE SWITCHER® family and is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2670SDX-ADJ/NOPB can be adjusted by varying the resistance on the feedback pin, providing design flexibility for a wide range of applications.
  • Efficiency: With a high efficiency of up to 92%, this regulator minimizes the amount of heat generated and is suitable for energy-sensitive designs.
  • Switching Frequency: The device operates at a fixed 260 kHz switching frequency, which allows for smaller external components, reducing the overall solution size.
  • Protection Features: Built-in features such as thermal shutdown, current limit protection, and overvoltage protection ensure safe operation under abnormal conditions.

Applications

The versatility of the LM2670SDX-ADJ/NOPB makes it ideal for a broad array of applications. It is particularly well-suited for:

  • Power supplies for digital systems like FPGAs, DSPs, and microprocessors
  • Efficient pre-regulator for linear regulators
  • Battery chargers
  • Consumer electronics
  • Telecommunications equipment

Package and Quality

The LM2670SDX-ADJ/NOPB is available in a small, surface-mount package, making it an excellent choice for space-constrained applications. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, it is designed to meet or exceed the reliability and performance standards expected in industrial and commercial products.

Conclusion

The LM2670SDX-ADJ/NOPB from Texas Instruments is a robust and reliable adjustable voltage regulator that offers high efficiency, a compact form factor, and essential protection features. Its versatility and performance make it an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0535 $60.5350
23+ $4.9670 $114.2410
35+ $4.8119 $168.4165
49+ $4.6566 $228.1734
63+ $4.5014 $283.5882
84+ $4.0357 $338.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,658 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess