Product Overview: LM2671MX-12 Switching Regulator
The LM2671MX-12 from Texas Instruments is a highly efficient, step-down voltage regulator that is part of the LM2671 series. This regulator is designed to provide a lower output voltage with a high level of efficiency, making it an ideal choice for a variety of applications that require regulated power supply with minimal heat generation.
Key Features
- Output Voltage: The LM2671MX-12 is designed to deliver a fixed output voltage of 12V, which is ideal for many mid-range applications.
- Current Rating: It has an impressive output current capability of up to 3A, providing sufficient power for a wide range of electronic devices.
- High Efficiency: This regulator operates with an efficiency of up to 92%, reducing power losses and improving overall system performance.
- Switching Frequency: The device features a 260kHz fixed-frequency internal oscillator that minimizes the size of external components.
- Simple External Circuitry: The LM2671MX-12 requires minimal external components, simplifying design and reducing overall system cost.
- Protection Features: It includes built-in thermal shutdown, current limit protection, and an ON/OFF pin for power-saving shutdown mode.
Applications
The versatility of the LM2671MX-12 switching regulator makes it suitable for a broad range of applications, including:
- Telecommunications equipment
- Peripheral ports and modems
- Power supplies for digital systems
- Portable consumer electronics
- Automotive accessories
Package and Quality
The LM2671MX-12 comes in a compact 8-pin SOP (Small Outline Package) that is well-suited for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.
In summary, the LM2671MX-12 from Texas Instruments is a reliable and efficient solution for applications requiring a high-quality, fixed-output voltage regulator. Its ease of use, combined with its robust protection features, make it a smart choice for designers looking to optimize their power management systems.