EN
  • EN
  • DE
  • IT

LM2672N-3.3/NOPB

Part No LM2672N-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 8-DIP / Conv DC-DC 8V to 40V Synchronous Step Down Single-Out 3.3V 1A 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778809-LM2672N-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2672
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2672N-3.3/NOPB CAD Model

Description

The LM2672N-3.3/NOPB is a high-efficiency, step-down voltage regulator designed and manufactured by Texas Instruments. This component is part of the SIMPLE SWITCHER® family and offers a convenient and robust power management solution for a wide range of applications.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for logic-level circuits and standard digital components.
  • High Efficiency: With an efficiency rate of up to 92%, the LM2672N-3.3/NOPB minimizes power loss and heat dissipation, making it ideal for energy-sensitive designs.
  • Output Current: It can deliver up to 1A of continuous output current to the load.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 260kHz, allowing flexibility in choosing inductors and capacitors for the desired size and efficiency.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure safe operation under abnormal conditions.
  • Low Dropout: The regulator maintains regulation with a minimal input-to-output voltage difference, which is beneficial when the input supply voltage is close to the output voltage.
  • Package: It is available in a through-hole, 8-pin PDIP (Plastic Dual-In-Line Package) that is easy to handle and integrate into various circuit boards.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The LM2672N-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Portable electronics
  • Telecommunications equipment

As a reliable and efficient solution from Texas Instruments, the LM2672N-3.3/NOPB meets the stringent quality standards expected from a leading semiconductor manufacturer. It is an excellent choice for designers who require a stable and efficient power supply in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess