Product Overview: LM2672N-ADJ
The LM2672N-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator with an adjustable output. It is part of the SIMPLE SWITCHER® series, designed to minimize the number of external components and simplify the power supply design process. This regulator is capable of delivering up to 1A of continuous output current with an input voltage range of 8V to 40V, making it suitable for a wide array of applications.
Key Features
- Adjustable Output Voltage: The output voltage can be set from 1.2V to 37V, which provides a high level of flexibility for various design requirements.
- High Efficiency: With an efficiency up to 92%, this regulator ensures minimal heat generation and is suitable for energy-sensitive applications.
- Low Ripple: The LM2672N-ADJ offers low output voltage ripple, which is critical for noise-sensitive circuits.
- Simple Design: The SIMPLE SWITCHER® concept allows for easy design with a minimal number of external components, reducing overall design complexity and time to market.
- Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperatures and overcurrent conditions.
Applications
This versatile regulator is ideal for a variety of applications, including but not limited to:
- Efficient pre-regulator for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
- Adjustable power supplies
Product Specifications
Parameter
Value
Output Current
1A
Input Voltage Range
8V to 40V
Adjustable Output Voltage
1.2V to 37V
Switching Frequency
260 kHz
Package
8-Pin PDIP
The LM2672N-ADJ is a reliable and efficient solution for designers looking to implement a compact power supply with adjustable output capabilities. Its robust feature set and ease of use make it a preferred choice for a wide range of power regulation tasks.