EN
  • EN
  • DE

LM2673T-3.3/NOPB

Part No LM2673T-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-7 / Conv DC-DC 8V to 40V Step Down Single-Out 3.3V 3A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778811-LM2673T-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2673
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2673T-3.3/NOPB CAD Model

Description

The LM2673T-3.3/NOPB is a high-efficiency, step-down voltage regulator designed and manufactured by Texas Instruments. This device is part of TI's LM2673 series, which are known for their easy-to-use and robust power management solutions. It is specifically engineered to provide a fixed output voltage of 3.3V with an input voltage range from 8V to 40V, making it suitable for a wide array of applications.

Key Features

  • Output Voltage: Fixed 3.3V with excellent regulation.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: Integrated synchronous rectification enhances efficiency, particularly at higher load currents.
  • Frequency: 260kHz fixed-frequency internal oscillator.
  • Thermal Shutdown: In-built thermal shutdown and current limit features provide protection against overcurrent and overheating.
  • Packaging: Offered in a TO-220 package, suitable for various mounting options and known for its thermal performance.
  • Lead-Free: The NOPB designation indicates that the product is lead-free, making it compliant with RoHS regulations.

Applications

The LM2673T-3.3/NOPB is versatile and can be used in a multitude of applications where a stable and efficient power supply is required. Typical applications include:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converters (Buck-Boost).

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM2673T-3.3/NOPB is no exception and has undergone rigorous testing to ensure it meets the high standards expected from TI products. This voltage regulator is designed to be a reliable component in any power management system, providing consistent performance over its operational lifespan.

Conclusion

With its robust design, comprehensive feature set, and adherence to environmental standards, the LM2673T-3.3/NOPB from Texas Instruments stands out as a leading choice for designers looking to implement a high-efficiency, step-down voltage regulator in their electronic projects or commercial products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess