EN
  • EN
  • DE

LM2675-5.0EVAL

Part No LM2675-5.0EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR LM2675-5.0 / LM2675-5.0 DC to DC Converter and Switching Regulator Chip 4.925VDC to 5.075VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 1A
Voltage - Input 8 V ~ 40 V
Regulator Topology Buck
Frequency - Switching 260kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2675
Win Source Part Number 778813-LM2675-5.0EVAL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM2675
Introduction Date September 01, 1998
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2675-5.0EVAL CAD Model

Description

LM2675-5.0EVAL Evaluation Board

The LM2675-5.0EVAL from Texas Instruments is a comprehensive evaluation platform designed for the LM2675 series of SIMPLE SWITCHER® 5V, 1A Step-Down Voltage Regulator. This evaluation board enables designers and engineers to rapidly prototype and test the features and capabilities of the LM2675 regulator, which is well-suited for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Regulator Specifications: The board comes equipped with the LM2675-5.0, a high-efficiency regulator that provides a fixed output voltage of 5V with a maximum output current of 1A.
  • Efficiency: The LM2675-5.0EVAL showcases the high efficiency of the regulator, which is capable of delivering up to 92% efficiency under certain conditions.
  • Adjustable Output: While the board is set for a 5V output, the LM2675 regulator can be adjusted to provide different output voltages with the appropriate external components.
  • Thermal Management: The evaluation board is designed with thermal considerations in mind, featuring a layout that optimizes heat dissipation for the regulator.
  • Protection Features: The LM2675-5.0EVAL includes built-in features such as over-temperature protection, current limit, and thermal shutdown to ensure safe operation under various conditions.

Applications

The versatility of the LM2675-5.0EVAL makes it an ideal solution for developing power supplies in multiple applications:

  • Power conditioning for sensitive electronics
  • Automotive accessories and infotainment systems
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunication equipment

Design Support

Texas Instruments provides extensive design support for the LM2675-5.0EVAL, including detailed datasheets, application notes, and design simulation tools. This ensures that engineers can fully utilize the capabilities of the evaluation board and integrate the LM2675 regulator into their designs with confidence.

You May Also Be Interested in

Power Integrations
KIT REF DESIGN INN2023K
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT1940EFE
Need more? Email Us
Infineon Technologies
PWM CONTROLLER DESIGN KIT / IRU3073 EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
Infineon Technologies
KIT W/IRU3055 5BIT 3PH BUCK CTRL / Reference Design Kit Featuring 5-Bit Programmable 3-Phase Synchronous Buck Controller IC
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE2A0565Z 10W SMPS
Need more? Email Us
Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR MC34063AP1
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess