EN
  • EN
  • DE

LM2675M-12

Part No LM2675M-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 8SOIC / LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 6.5V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 12V
Current - Output 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LM2675
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809748-LM2675M-12
Ultra Librarian 3D Model Ultra Librarian LM2675M-12 CAD Model

Description

Product Overview: LM2675M-12 from Texas Instruments

The LM2675M-12 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LM2675 series, which is known for its SIMPLE SWITCHER® regulators that offer ease of use and a compact design.

Key Features

  • Output Voltage: The LM2675M-12 provides a fixed output voltage of 12V, which is ideal for a wide range of applications requiring a stable DC supply.
  • High Efficiency: With an efficiency rating of up to 92%, this device ensures minimal power loss, making it suitable for battery-powered and energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency of the LM2675M-12 can be adjusted up to 260kHz, allowing for flexibility in balancing efficiency and external component size.
  • Output Current: It is capable of delivering up to 1A of continuous output current, which is sufficient for various moderate-power requirements.
  • Low Ripple: The design of the LM2675M-12 ensures low output voltage ripple, providing a clean power supply that is critical for noise-sensitive electronics.

Applications

The versatility of the LM2675M-12 makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Portable Devices

Package and Reliability

The LM2675M-12 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. The device also features built-in thermal shutdown and current limit protection, enhancing its reliability and longevity in various operating conditions.

Design Support

Texas Instruments provides comprehensive design support for the LM2675M-12, including datasheets, application notes, and online simulation tools. This support helps designers to quickly integrate the regulator into their projects and optimize its performance for specific applications.

In conclusion, the LM2675M-12 from Texas Instruments is a robust, efficient, and versatile voltage regulator that meets the needs of modern electronic designs requiring a stable and reliable 12V power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
34+ $2.9821 $101.3914
53+ $2.8814 $152.7142
75+ $2.6799 $200.9925
97+ $2.5792 $250.1824
122+ $2.4784 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess