EN
  • EN
  • DE

LM2675M-5

Part No LM2675M-5
Manufacturer Texas Instruments
Description LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1197759-LM2675M-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2675M-5 CAD Model

Description

The LM2675M-5 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2675 series, which are known for their simplicity and ease of use. The device is capable of delivering up to 1A of continuous output current with an input voltage range from 8V to 40V, making it suitable for a wide array of applications ranging from automotive to industrial systems.

Key Features

  • Output Voltage: The LM2675M-5 provides a fixed output voltage of 5V, which is ideal for powering logic circuits and standard digital components.
  • High Efficiency: With an efficiency rating of up to 92%, this regulator ensures minimal power loss during voltage conversion, which is crucial for battery-powered devices.
  • Simple Switcher® Concept: Texas Instruments' Simple Switcher® concept allows for easy design and implementation, with minimal external components required.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit features to protect your circuitry during abnormal operating conditions.
  • Frequency Adjustment: The switching frequency can be adjusted from 260 kHz to 400 kHz, allowing the user to optimize for efficiency or component size.

Applications

The versatility of the LM2675M-5 makes it a perfect choice for a variety of applications. It is commonly used in:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Automotive electronics where a stable 5V rail is critical.
  • Battery-operated devices that require efficient power management.
  • Step-down modules for embedded systems.
  • Telecommunications and networking equipment.

Package and Quality

The LM2675M-5 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The product adheres to Texas Instruments' rigorous quality standards, ensuring reliability and performance consistency across different batches and operating conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9173 $50.4515
120+ $0.8593 $103.1160
185+ $0.8303 $153.6055
260+ $0.7722 $200.7720
340+ $0.7432 $252.6880
425+ $0.7142 $303.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess