EN
  • EN
  • DE

LM2675N-12

Part No LM2675N-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage | IC REG BUCK 12V 1A 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 1A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2675
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197762-LM2675N-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2675N-12 CAD Model

Description

The LM2675N-12 from Texas Instruments is a highly efficient, step-down voltage regulator that is part of the SIMPLE SWITCHER® series. This regulator is designed to provide a fixed output voltage of 12V with an input voltage range from 8V to 40V. The device is capable of delivering up to 1A of continuous output current with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed 12V output with a precision of ±2% over temperature.
  • High Efficiency: Offers up to 92% efficiency, which reduces heat generation and improves system reliability.
  • Output Current: Capable of delivering 1A of continuous output current.
  • Wide Input Voltage Range: Operates with an input voltage range from 8V to 40V, making it suitable for a variety of applications.
  • Simple Design: Requires minimal external components for operation, which simplifies design and reduces time to market.
  • Protection Features: Includes thermal shutdown and current limit protection to safeguard the device and the load under abnormal conditions.
  • Switching Frequency: 260kHz fixed frequency internal oscillator.
  • Package: Housed in a standard 8-pin DIP package that is easy to handle and integrate into various designs.

Applications

The LM2675N-12 is ideal for a wide range of applications, including but not limited to:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Step-down regulators for battery-powered devices.
  • Automotive electronics that require stable 12V power.
  • Industrial and telecom power systems.

Conclusion

The LM2675N-12 from Texas Instruments represents a reliable and efficient solution for power regulation needs. Its high efficiency, robust protection features, and ease of use make it an excellent choice for designers looking to optimize their power management systems. Whether for consumer electronics, automotive, industrial, or communication applications, the LM2675N-12 provides a straightforward and effective approach to obtaining a stable 12V supply.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess