EN
  • EN
  • DE

LM2676SD-5.0

Part No LM2676SD-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK 5V 3A 14VSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Family Part Number LM2676
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197769-LM2676SD-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2676SD-5.0 CAD Model

Description

Product Overview: Texas Instruments LM2676SD-5.0

The LM2676SD-5.0 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and offers a practical solution for applications requiring a regulated 5.0V output from a higher voltage input. With its integrated switch, the LM2676SD-5.0 is capable of delivering up to 3A of continuous output current to a load.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for powering digital circuits and microcontrollers.
  • High Efficiency: Up to 92% efficiency, ensuring minimal heat generation and saving energy in the process.
  • Adjustable Switching Frequency: User-adjustable frequency from 260 kHz to 400 kHz, allowing the use of smaller, more efficient inductors and capacitors.
  • Simple Design: Requires minimal external components for a straightforward and compact circuit design.
  • Protection Features: Built-in thermal shutdown, current limit protection, and safe area compensation for reliable operation under varying conditions.

Applications

The LM2676SD-5.0 is versatile and can be used in a wide range of applications, including:

  • Efficient power supply for 5V logic circuits
  • On-board post-regulation for switching power supplies
  • Battery chargers
  • Consumer electronics
  • Telecommunication equipment

Package and Quality

Offered in a compact LLP-14 package, the LM2676SD-5.0 is designed to save space on printed circuit boards while providing robust power management. Texas Instruments ensures high-quality standards, with each device being rigorously tested to meet stringent performance criteria.

With its combination of features, the LM2676SD-5.0 from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their power supply requirements in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5578 $50.1358
27+ $3.7398 $100.9746
42+ $3.6229 $152.1618
58+ $3.5060 $203.3480
74+ $3.3892 $250.8008
99+ $3.0386 $300.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess