Product Overview: LM2677S-3.3/NOPB from Texas Instruments
The LM2677S-3.3/NOPB is a highly efficient, step-down voltage regulator designed and produced by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the SIMPLE SWITCHER® family of power converters, which are known for their easy-to-use and robust design features. The LM2677S-3.3/NOPB is specifically tailored to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Provides a fixed output of 3.3V, which is a common voltage level for digital circuits and microcontrollers.
- High Efficiency: Capable of up to 92% efficiency, which minimizes heat generation and makes it suitable for high-performance applications.
- Output Current: Offers a high output current of up to 5A, allowing it to power a wide range of devices.
- Adjustable Switching Frequency: The switching frequency can be set from 260 kHz to 400 kHz with a single external resistor, providing flexibility in design.
- Thermal Shutdown: Features built-in thermal shutdown protection to prevent damage from overheating.
- Current Limit Protection: Incorporates current limit protection to safeguard against overcurrent conditions.
- Package: Available in a TO-263 package, which is suitable for surface mount technology and provides good thermal performance.
Applications
The LM2677S-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:
- Embedded systems
- Automotive electronics
- Telecommunications
- Networking equipment
- Portable devices
Environmental and Quality Certifications
The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. Additionally, Texas Instruments is known for its commitment to quality, and the LM2677S-3.3/NOPB is manufactured under strict quality control measures to ensure high reliability and performance.
Overall, the LM2677S-3.3/NOPB from Texas Instruments is a powerful, efficient, and reliable solution for your power supply needs, backed by the expertise and quality assurance of a trusted industry leader.