EN
  • EN
  • DE

LM2677SDX-12/NOPB

Part No LM2677SDX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 12V
Current - Output 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6);5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;3838;4022;5751;974;600278;600062;31;5796;600006;5272;600039;2832;1219;2500;600026;2117;448;2812;544;600047;600010;2763;600060;5155;2521;1016;1866;5767;5769;576;150;278;1589;2725;600066;811;14;1727;2129;954;568;488;10;3757;596;2312;5397;20;1028;601924;2156;846;3565;1261;600057;5814;600;425;1855;5399;336;600016;863;497;5536;1801;296;15;893;264;1238;4518;3351;600018;1102;742;5692;269;818;0;77909;122121;37904;128965;94317;94316;93584;93586;94318;94319;109400;57563;25664;23054;32990;65290;22289;26845;29037;132972;34170;20340;24464;76866;43589;34099;20305;26911;131020;45795;45934;21871;24965;24950;29899;50938;11645;116003;111316;105471;126904;105474;105477;112680;130561;130558;105470;105475;129095;130564;105473;105468;111208;130573;130567;129915;129912;133096;133097;127320;111271;128617;113083;129911;133094;133095;129914;49713;128621;132268;133000;131386;117430;128462;28149;40262;6786;18584;12741;125044;128463;73485;122623;57855;108632;21915;132863;77902;21211;26567;19981;48210;10181;46033;20338;76473;76474;76475;76476;76477;76478;76479;76480;76481;76482;76483;76484;76485;76486;82458;76487;82459;76488;76489;88006;76490;88850;76491;76492;76493;76494;82905;76495;76496;76497;76498;76499;76500;82906;82907;82908;82460;82909;82910;82911;82912;82913;82914;82915;82916;75099;75100;82917;82461;82918;82919;82920;82462;81580;82921;122613;122614;122618;123298;122617;123299;122616;122615;123300;123301;123302;123303;123304;123305;123306;123307;122620;123308;123309;122619;122610;122608;122609;122605;122611;122606;122607;122612;123310;123311;123312;123313;123314;123315;123316;123317;123318;123319;123320;123321;83005;113825;113826;113827;83006;113828;113829;113830;113831;113832;113833;113834;113835;113836;113837;113838;113839;113840;66480;113841;66481;66482;66483;110592;92206;112909;62942;112774;12852;132973;31209;24727;27997;76801;21006;19091;19151;29308;29158;43552;44363;25087;40261;40260;126902;26887;12875;50222;13726;127281;127282;127283;1472;128626;128623;127313;113970;128628;127318;127312;127319;128629;128630;128633;128632;128631;37912;46741;83040;83041;83042;83043;83044;83045;83046;83047;94167;94168;83048;83049;83050;83051;83052;83053;83054;83055;83056;83057;83058;83059;83060;83061;83062;83063;83064;83065;83066;83067;83068;89949;74477;74478;124263;124264;124265;124266;124267;123893;123894;124040;83071;83072;83073;83074;83075;74475;122622;122621;126905;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;392608;392616;392617;408308;408360;763130;408382;408389;408390;408391;408392;408393;1;379491;389019;389022;389023;389034;389036;389040;1;322154;322162;322171;322172;322163;700443;700442;322173;322174;322175;322176;322177;322178;322180;322181;322182;322183;322184;322186;322188;322190;322194;323617;323652;720660;323620;323621;323622;323626;323627;323628;323629;323630;323632;323634;323637;323639;323640;323641;323642;323643;323644;323650;323651;329199;335713;348549;348553;745453;349043;390971;408383;1;310372;310373;310374;347431;385720;390144;390145;390469;391052;391073;401056;415696;39665;40238;121326;121344;169295;203167;229001;249730;267825;281410;1;133590;11824;21847;25078;28548;31294;30258;34148;33121;36543;35051;35590;35824;36301;38672;37246;37910;120868;45759;44713;48701;49018;47448;51116;53059;55539;55833;55844;57684;56835;59425;58436;58737;61153;62885;61875;168722;123455;125236;124627;126943;126212;128655;127900;128243;128383;130176;129499;132007;744684;131143;133589;132758;133040;133405;134768;135016;135019;13
Ultra Librarian 3D Model Ultra Librarian LM2677SDX-12/NOPB CAD Model

Description

IC REG BUCK 12V 5A 14VSON

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess