The LM2678SX-3.3 from Texas Instruments is a highly efficient, easy-to-use, 5A step-down voltage regulator. This device is part of the LM2678 series, designed to provide high-quality power management solutions for a wide range of applications. The LM2678SX-3.3 is particularly suitable for systems that require a fixed output voltage of 3.3V.
Key Features
- Output Voltage: Fixed 3.3V with a high accuracy rate, ensuring reliable power supply for sensitive electronics.
- Current Rating: Capable of delivering up to 5A of load current, making it suitable for high-power applications.
- Efficiency: Offers a high efficiency of up to 92%, which helps in reducing heat generation and improving system reliability.
- Adjustable Switching Frequency: Allows the user to set the switching frequency between 260kHz and 400kHz, providing flexibility to optimize for efficiency or component size.
- Thermal Shutdown: Features an in-built thermal shutdown mechanism to protect the device from overheating, thereby enhancing its durability.
- Low Dropout: Operates with a low dropout voltage, ensuring stable performance even with minimal input-to-output voltage difference.
Applications
The LM2678SX-3.3 is versatile and can be used in various applications, including:
- Simple to design, off-the-shelf fixed voltage power supplies.
- High-efficiency step-down regulators for microprocessors and other logic supply circuits.
- Power supplies for battery-operated devices, due to its high efficiency and low quiescent current.
- Post-regulation for switch-mode power supplies, providing a stable and noise-free output.
Package and Quality
This regulator comes in a TO-263 surface-mount package, which is suitable for automated assembly processes and helps in saving board space. Texas Instruments is known for its commitment to quality, and the LM2678SX-3.3 is no exception, meeting high standards for reliability and performance.