EN
  • EN
  • DE

LM2679SX-12

Part No LM2679SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 5A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package DDPAK/TO-263-7
Family Name LM2679
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2679SX-12TR, LM2679SX-12DKR, LM2679SX-12CT, LM2679SX12
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877230-LM2679SX-12
Ultra Librarian 3D Model Ultra Librarian LM2679SX-12 CAD Model

Description

The LM2679SX-12 is a high-efficiency, SIMPLE SWITCHER® step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering up to 5A of continuous output current with an input voltage range from 8V to 40V, making it an excellent choice for a wide variety of applications that require a stable 12V supply.

Key Features

  • Output Voltage: The LM2679SX-12 provides a fixed output voltage of 12V, which is ideal for powering 12V systems directly without the need for additional voltage regulation.
  • High Efficiency: With its innovative design, this regulator offers efficiencies up to 92%, minimizing energy loss and heat generation, and allowing for a more compact system design due to reduced cooling requirements.
  • High Current Output: The device is capable of delivering up to 5A of load current, suitable for high-power applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 260 kHz, allowing designers to optimize between efficiency and component size.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure safe operation under abnormal operating conditions.
  • Simple External Components: Requires minimal external components for operation, simplifying design and reducing bill of materials.

Applications

The LM2679SX-12 is versatile and can be used in a variety of applications, including:

  • Power supplies for embedded systems
  • Automotive accessories
  • Industrial power systems
  • Telecommunications equipment
  • Office and home electronics

Package and Availability

The LM2679SX-12 is offered in a TO-263 package, known for its excellent power dissipation characteristics. This package is suitable for surface mount technology (SMT) and is compatible with standard PCB manufacturing processes. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

Quality and Reliability

As with all Texas Instruments products, the LM2679SX-12 is designed to meet the highest quality and reliability standards. It is RoHS compliant and is suitable for use in commercial, industrial, and automotive-grade applications subject to rigorous testing and certification processes.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5870 $51.5220
15+ $7.0458 $105.6870
22+ $6.8256 $150.1632
31+ $6.6054 $204.7674
40+ $6.3852 $255.4080
53+ $5.7247 $303.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess