EN
  • EN
  • DE

LM2687LDX

Part No LM2687LDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low Noise Regulated Switched Capacitor Voltage Inverter | IC REG CHARG PUMP ADJ 10MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -1.5V
Maximum Output Voltage -5.2V
Output Current 10mA
Switching Frequency 110kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM2687
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197818-LM2687LDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2687LDX CAD Model

Description

Introducing the Texas Instruments LM2687LDX Step-Up DC/DC Converter

The LM2687LDX from Texas Instruments is a state-of-the-art switch-mode step-up DC/DC converter specifically designed to meet the demanding requirements of portable and compact electronic devices. This high-efficiency voltage regulator is capable of delivering a stable and reliable power supply, making it an ideal choice for a wide range of applications, including but not limited to handheld devices, GPS units, and portable media players.

At the heart of the LM2687LDX lies an advanced circuit design that allows it to efficiently boost input voltages as low as 2.7V to a higher, fixed output voltage with excellent load and line regulation. The device is capable of providing output voltages up to 5.5V, which can be set by external resistors, enabling designers to tailor the output to suit their specific requirements.

The LM2687LDX comes in an ultra-small, low-profile X2SON package, which is perfect for space-constrained applications. Despite its compact form factor, it does not compromise on performance, offering features such as a high switching frequency of 1.6 MHz, which allows for small external components, reducing the overall footprint and cost of the power supply design.

One of the key benefits of the LM2687LDX is its high efficiency, which not only conserves power but also minimizes heat generation, thereby enhancing the reliability and lifespan of the product it powers. Additionally, the device includes a range of protective features such as thermal shutdown, current limiting, and under-voltage lockout, ensuring safe operation under various conditions.

For designers looking for a versatile and robust power solution, the LM2687LDX offers an excellent combination of features, performance, and compactness. Its ease of use, coupled with the support and resources provided by Texas Instruments, makes it a top choice for powering the next generation of portable electronics.

For more detailed information, including datasheets, application notes, and design resources, visit the Texas Instruments website or contact their support team for personalized assistance with your specific power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4260 $57.0400
90+ $1.1701 $105.3090
135+ $1.1335 $153.0225
185+ $1.0970 $202.9450
240+ $1.0604 $254.4960
320+ $0.9507 $304.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess