EN
  • EN
  • DE

LM2694MT/NOPB

Part No LM2694MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 14TSSOP / Conv DC-DC 8V to 30V Step Down Single-Out 2.5V to 24V 0.6A 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 30V
Output Voltage 2.5V
Output Voltage MAX 24V
Output Current 600mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 778824-LM2694MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2694
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2694MT/NOPB CAD Model

Description

Product Overview: LM2694MT/NOPB

The LM2694MT/NOPB is a high-performance, easy-to-use, step-down DC-DC converter integrated circuit from Texas Instruments. This robust component is designed to deliver efficiency and reliability for a wide range of applications, making it a popular choice for designers seeking a versatile power solution.

Key Features

  • Adjustable Output Voltage: The LM2694MT/NOPB offers an adjustable output voltage feature, which allows designers to set the output voltage to a desired level, providing flexibility for various applications.
  • High Efficiency: With its advanced design, this step-down converter achieves high efficiency, which is critical for reducing power losses and improving system performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating different power supply requirements and ensuring compatibility with a variety of input sources.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the product.
  • Current Mode Control: The current mode control offers excellent line and load transient response, which is crucial for maintaining stable operation under varying conditions.

Applications

The LM2694MT/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Point-of-load power supplies
  • Telecommunications equipment
  • Networking hardware
  • Portable devices
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LM2694MT/NOPB is manufactured to the highest standards of quality and reliability. It is available in a thermally enhanced TSSOP-16 package, which ensures efficient heat dissipation and robustness in demanding environments.

Environmental Compliance

The "NOPB" designation indicates that this product is part of Texas Instruments' green product initiative, being free of lead (Pb) and other environmentally hazardous substances, complying with the RoHS (Restriction of Hazardous Substances) regulations.

Overall, the LM2694MT/NOPB is an excellent choice for designers who require a dependable, high-efficiency power converter that is both versatile and compliant with current environmental standards.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0110 $54.0330
7+ $14.7783 $103.4481
11+ $14.3165 $157.4815
15+ $13.8547 $207.8205
19+ $13.3928 $254.4632
25+ $12.0074 $300.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess