EN
  • EN
  • DE

LM26CIM5-PHA/NOPB

Part No LM26CIM5-PHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 50°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115779-LM26CIM5-PHA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-PHA/NOPB CAD Model

Description

The LM26CIM5-PHA/NOPB is a high-quality, high-performance product from Texas Instruments, a leading global semiconductor company.

  • Type: precision, single digital-output, low-power thermostat.
  • Preset temperature threshold: factory programmed to any temperature within the range of -55°C to 110°C.
  • Ultra-low power consumption: yes.
  • Temperature accuracy: ±1.5°C.
  • Digital output: yes.
  • Digital output: factory calibrated.
  • Protection features: electrostatic discharge resistance, built-in hysteresis.
  • Package: 5-pin SOT-23.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess