EN
  • EN
  • DE

LM26CIM5-VHA/NOPB

Part No LM26CIM5-VHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 90°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 126098-LM26CIM5-VHA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-VHA/NOPB CAD Model

Description

The LM26CIM5-VHA/NOPB is a high-quality, precision temperature switch and temperature sensor from Texas Instruments.

  • Type: temperature switch and a temperature sensor.
  • Feature: preset temperature switch that is factory-programmed.
  • Temperature accuracy: ±1.5°C.
  • Output: linear analog voltage output that is proportional to temperature.
  • Supply voltage: 2.7V to 7.0V.
  • Quiescent current: 10µA.
  • Package: tiny SOT-23.
  • Operating temperature range: -55°C to +130°C.
  • ESD tolerance: 2kV HBM.
  • Output: open-drain output.

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5246 $54.2952
27+ $3.7125 $100.2375
42+ $3.5965 $151.0530
58+ $3.4805 $201.8690
75+ $3.3645 $252.3375
100+ $3.0164 $301.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess