EN
  • EN
  • DE

LM27213MTD

Part No LM27213MTD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Phase Hysteretic Buck Controller | IC REG CTRLR BUCK 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.75V ~ 6V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -5°C ~ 105°C
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM27213
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1197904-LM27213MTD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27213MTD CAD Model

Description

The LM27213MTD from Texas Instruments is a high-performance, synchronous step-down DC-DC converter designed to meet the needs of various applications requiring efficient voltage regulation. This advanced power management integrated circuit (IC) is capable of delivering up to 3A of continuous output current while maintaining a compact form factor, making it suitable for space-constrained environments.

Key Features

  • Output Current: Capable of providing 3A of continuous output current, the LM27213MTD ensures reliable power delivery for demanding applications.
  • Input Voltage Range: With an operating input voltage range from 2.9V to 5.5V, it is versatile enough to be used in a wide array of devices, from portable electronics to industrial equipment.
  • High Efficiency: The device offers high efficiency due to its synchronous rectification and low quiescent current, which reduces power loss and improves battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific requirements of the powered device.
  • Protection Features: It includes a suite of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe operation under various conditions.
  • Thermal Performance: The exposed pad TSSOP-14 package enhances thermal performance, making it easier to manage heat dissipation within the system.
  • Switching Frequency: The LM27213MTD operates at a fixed 1.4MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.

Applications

The LM27213MTD is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial and Automotive Systems
  • Point-of-Load Conversions
  • Embedded Systems

As part of Texas Instruments' commitment to quality, the LM27213MTD is designed to meet the stringent requirements of modern electronic devices. Whether you are developing a new product or looking to improve the power efficiency of an existing one, the LM27213MTD offers a robust and versatile solution for your DC-DC conversion needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7117 $62.1351
6+ $16.9942 $101.9652
10+ $16.4631 $164.6310
13+ $15.9321 $207.1173
17+ $15.4010 $261.8170
22+ $13.8078 $303.7716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess