EN
  • EN
  • DE
  • IT

LM27342QMYX/NOPB

Part No LM27342QMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 1V
Output Voltage MAX 18V
Output Current 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1197937-LM27342QMYX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM27342-Q1
Introduction Date November 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM27342QMYX/NOPB CAD Model

Description

The LM27342QMYX/NOPB is a highly efficient, space-conscious switching regulator designed by Texas Instruments. This product is part of the LM27342 series, which is known for its compact size and high-performance capabilities in power management applications.

Key Features

  • High Efficiency: The LM27342QMYX/NOPB boasts a high efficiency rate, which minimizes energy loss during operation and makes it suitable for battery-powered applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility for various applications that require different voltage levels.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance across different supply levels.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and potential damage to the regulator and the system it powers.
  • Frequency Synchronization: It offers frequency synchronization to reduce electromagnetic interference (EMI), which is critical in noise-sensitive applications.

Applications

The LM27342QMYX/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Networking equipment
  • Telecommunications infrastructure
  • Automotive systems
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM27342QMYX/NOPB is no exception. It is designed to meet the rigorous standards of the automotive industry, as indicated by the 'Q' in its part number, signifying its qualification for automotive applications. The inclusion of 'NOPB' in the part number denotes that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with reducing hazardous substances in their products.

Technical Specifications

The LM27342QMYX/NOPB is offered in a compact 10-pin MSOP (Mini Small Outline Package) which is ideal for space-constrained applications. It incorporates current mode control for excellent transient response and loop stability. The device also supports a switching frequency of up to 2.1 MHz, allowing the use of small surface-mount inductors and capacitors to minimize the overall solution size.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0508 $56.4064
18+ $5.7852 $104.1336
27+ $5.6045 $151.3215
37+ $5.4237 $200.6769
48+ $5.2429 $251.6592
64+ $4.7005 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,923 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess