EN
  • EN
  • DE

LM2734XQMKE/NOPB

Part No LM2734XQMKE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6 / Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1A Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 778838-LM2734XQMKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2734
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2734XQMKE/NOPB CAD Model

Description

High-Frequency 1A Load Step-Down DC/DC Regulator

The LM2734XQMKE/NOPB from Texas Instruments is a compact, high-efficiency, step-down DC/DC converter designed for a variety of applications. This regulator is capable of driving a 1A load with excellent line and load regulation. The device is housed in a space-saving 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Versatile Input Voltage: The LM2734XQMKE/NOPB operates over a wide input voltage range from 2.7V to 5.5V, accommodating various power sources and battery technologies.
  • High-Efficiency Output: With an adjustable output voltage as low as 0.8V, the device ensures efficient power conversion, which is critical for extending battery life in portable devices.
  • Switching Frequency: A high switching frequency of up to 3MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and component cost.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a proprietary inductorless DSBGA package that significantly reduces thermal resistance.
  • Protection Features: The regulator includes built-in features such as current limiting, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications:

The LM2734XQMKE/NOPB is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load conversions from a 3.3V or 5V rail
  • Networking cards and modules
  • Green electronics and energy-sensitive applications

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM2734XQMKE/NOPB is no exception. It is RoHS-compliant and lead-free, reflecting TI's dedication to environmental sustainability. With its reliable performance and Texas Instruments' support, this step-down regulator is an excellent choice for designers looking for a power management solution that combines efficiency with a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8202 $50.9656
59+ $1.7050 $100.5950
92+ $1.6474 $151.5608
131+ $1.5322 $200.7182
170+ $1.4746 $250.6820
212+ $1.4170 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess