EN
  • EN
  • DE
  • IT

LM2734XQMKX/NOPB

Part No LM2734XQMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1053316-LM2734XQMKX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2734XQMKX/NOPB CAD Model

Description

Product Overview: LM2734XQMKX/NOPB

The LM2734XQMKX/NOPB is a high-performance, small-footprint, fixed-frequency synchronous step-down DC-DC converter from Texas Instruments (TI). Designed for a wide range of applications, this efficient power management integrated circuit is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • High-Efficiency Power Conversion: The device offers a high efficiency of up to 95%, which helps in reducing power losses during operation and extends battery life in portable applications.
  • Adjustable Switching Frequency: It supports a fixed 1.6 MHz switching frequency, allowing for a balance between efficiency and component size, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: The LM2734XQMKX/NOPB operates over a broad input voltage range from 2.7 V to 5.5 V, accommodating various power sources including single-cell lithium-ion batteries.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller and more reliable compared to electrolytic capacitors, contributing to the reduction of overall solution size.
  • Thermal and Over-Current Protection: It includes built-in thermal shutdown and current limit features, enhancing the safety and durability of the converter.
  • Low Profile and Small Footprint: The LM2734XQMKX/NOPB comes in a low-profile, 6-pin TSOT-23 package, which is suitable for slim and compact electronic assemblies.

Applications

This versatile converter is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • DSL Modems
  • Point-of-Load Conversions
  • Set-Top Boxes

Reliability and Compliance

The LM2734XQMKX/NOPB is a lead-free and RoHS-compliant component, ensuring adherence to the latest environmental standards. TI's commitment to quality ensures that this product meets the rigorous demands of the industry, making it a reliable choice for your power management needs.

Overall, the LM2734XQMKX/NOPB is a compact, efficient, and reliable solution for a wide range of applications requiring a high-performance step-down voltage converter.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0591 $51.4775
60+ $1.6895 $101.3700
92+ $1.6367 $150.5764
127+ $1.5839 $201.1553
164+ $1.5311 $251.1004
219+ $1.3727 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,483 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess