EN
  • EN
  • DE

LM2734ZMK

Part No LM2734ZMK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 18V
Output Current 1A
Switching Frequency 3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM2734
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197943-LM2734ZMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2734ZMK CAD Model

Description

Product Overview: Texas Instruments LM2734ZMK

The LM2734ZMK from Texas Instruments is a compact, high-efficiency, step-down DC/DC converter designed for a wide range of applications. This powerful converter is part of the LM2734 series, known for its ability to deliver a constant and stable voltage output from a higher voltage input, making it an ideal choice for portable and space-constrained applications.

With its adjustable output voltage ranging from 0.6V to the input voltage and an input voltage range of 2.7V to 5.5V, the LM2734ZMK is versatile and can cater to various power requirements. It supports a maximum load current of up to 1A, which ensures reliable performance for most low-power devices.

The device operates at a high switching frequency of 3MHz, which allows for the use of tiny, space-saving inductors and capacitors. This high frequency, coupled with its current-mode and pulse-width modulation (PWM) operation, results in low noise and excellent transient response, making the LM2734ZMK a perfect choice for noise-sensitive applications.

The LM2734ZMK also features a range of protection and performance-enhancing functions, including thermal shutdown, over-current protection, and under-voltage lockout, ensuring the safety and longevity of both the converter and the end application. Additionally, its low shutdown current of less than 1μA helps in extending battery life in portable devices.

Packaged in a small 6-pin TSOT-23, the LM2734ZMK offers a compact solution for space-limited designs without compromising performance. This package, combined with its minimal external component requirement, makes it a highly efficient power management solution that can be easily integrated into a variety of systems, from mobile phones and PDAs to wireless modems and other handheld devices.

In summary, the Texas Instruments LM2734ZMK is a high-frequency, energy-efficient step-down voltage converter that offers a small form factor, robust protection features, and versatile application potential, making it a top choice for designers looking to optimize power consumption and space in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess