EN
  • EN
  • DE

LM2735XQMF/NOPB

Part No LM2735XQMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A SOT23 / Conv DC-DC 2.7V to 5.5V Step Up Single-Out 3V to 24V Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 3V
Output Voltage MAX 24V
Output Current 2.1A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778842-LM2735XQMF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2735-Q1
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2735XQMF/NOPB CAD Model

Description

The LM2735XQMF/NOPB from Texas Instruments is a compact, high-frequency, step-down switching voltage regulator that is designed to provide efficient power management for a wide range of applications. This regulator is part of the LM2735 series, which is known for its small footprint and high performance, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The device operates at a switching frequency of 1.6 MHz, allowing for the use of small surface-mount inductors and capacitors, which results in a compact power supply solution with good power conversion efficiency.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to the input voltage level, providing flexibility to power a variety of loads.
  • Load Capability: It is capable of driving a load up to 1.6A, catering to moderate power requirements in electronic systems.
  • Thermal and Overcurrent Protection: The LM2735XQMF/NOPB includes features such as thermal shutdown and current limit to protect the device and the system from damage due to overheating or excessive current draw.
  • Low Quiescent Current: The device has a low quiescent current, which enhances its suitability for battery-powered applications by extending battery life.

Applications

This voltage regulator is suitable for a broad range of applications including, but not limited to:

  • Portable and battery-powered equipment
  • Point-of-load conversions
  • Networking and telecommunication systems
  • Consumer electronics

Quality and Reliability

The LM2735XQMF/NOPB is designed to meet the high standards of quality and reliability that are synonymous with Texas Instruments. It is available in a small 6-pin SOT-23 package, which is lead-free and RoHS compliant, ensuring that it meets current environmental standards.

Ordering Information

For ordering and detailed technical information about the LM2735XQMF/NOPB, visit the Texas Instruments website or contact an authorized distributor. The device is supplied in tape and reel packaging, which is suitable for use in automated manufacturing environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1407 $51.3768
57+ $1.7564 $100.1148
89+ $1.7016 $151.4424
122+ $1.6467 $200.8974
158+ $1.5918 $251.5044
211+ $1.4271 $301.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess