EN
  • EN
  • DE

LM2738XMY/NOPB

Part No LM2738XMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM2738
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2738XMY/NOPBCT, LM2738XMYNOPB, LM2738XMYTR, *LM2738XMY/NOPB, LM2738XMY/NOPBDKR, LM2738XMYCT-ND, LM2738XMYTR-ND, LM2738XMYDKR-ND, -LM2738XMY-NDR, LM2738XMY/NOPBTR, LM2738XMYDKR, LM2738XMYCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877241-LM2738XMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2738XMY/NOPB CAD Model

Description

The LM2738XMY/NOPB is a high-frequency PWM step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit is tailored to deliver a constant and stable output voltage from a higher input voltage, making it an ideal solution for a wide range of applications including portable devices, networking equipment, and embedded systems.

Key Features

  • High Efficiency: The LM2738XMY/NOPB operates at a switching frequency of 1.6 MHz, allowing the use of small surface-mount inductors and capacitors, which minimizes the overall footprint and design complexity.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring versatility and compatibility with various devices requiring different voltage levels.
  • High Performance: This converter can deliver up to 1.5A of continuous load current with excellent line and load regulation.
  • Thermal Protection: It includes an internal thermal shutdown feature that protects the device from overheating, enhancing the reliability and longevity of the product.
  • Low Standby Current: The quiescent current is low, resulting in increased efficiency, particularly suitable for battery-powered applications.

Applications

The LM2738XMY/NOPB's small size and high-efficiency performance make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Point-of-load conversions in networking equipment
  • FPGA, DSP, and ASIC supplies
  • Green electronics and energy-efficient applications

Quality and Reliability

As with all Texas Instruments products, the LM2738XMY/NOPB is designed to meet the highest quality and reliability standards. The device is available in a compact 8-pin MSOP PowerPAD™ package, which is RoHS compliant and lead-free, denoted by the NOPB (No Lead (Pb)) suffix in the part number. This ensures that the product is suitable for use in environmentally-sensitive applications and adheres to international regulations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess